HA130-PNK-21NC Earset

The V7 In-Ear Stereo Earbuds with Inline Mic provides comfort and high-fidelity sound quality with soft-bass, ideal for use with iPads, iPhones, Mp3 Players and any electronic device that supports a 3.5mm audio jack. Stylish ear cup design has dual speaker opening for immersive music experience and custom fit for your ear. The inline mic is great for phone calls, and there is a built in play/pause, call answer/call end control button so you can you use the phone and listen to music without missing a beat. Ultra light and flat cable makes it organized and easy to carry it around with you wherever you go or keep.

Manufacturer Part Number
HA130-PNK-21NC
EAN/UPC
0662919081084,662919081084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

V7 Model #: HA130-PNK-21NC
IM SKU #: XU1704
EAN: 0662919081084
Cable length: 3.9 ft / 1.2m
Color: Pink
Compliance: FCC, ROHS, CE
Controls: Button for Play/Pause music and Call answer/Call end
Country of Origin: China
Driver Size: 14mm
Form Factor: In-Ear
Frequency: 20-20KHz
Impedance: 32 ohm
Interfaces/Port: 3.5mm
Mic Sensitivity: Omnidirectonal, -42 Sound Pressure Level (SPL), Impedence: 22K?
Output Power: 5mw
Package dim. (L/W/H): 3.5 x 1.3 x 15.8 in
Package Weight: 0.06lbs
Packaging type: 4 Color Box
Power: Speaker: 95 DB Sound Pressure Level (SPL)
Product Weight: 0.034 lbs / 16 g
Sound Mode: Stereo
Warranty: 2 Years