Wherever you are at home, travelling, or in the vehicle, the battery case can charge your iPhone 6 when you run out of battery. You are not only get the protection for your iPhone 6, you also have twice power than before and never run out of battery while on the go. Apple MFI Certified is to ensure you have the highest quality and standard made only for your iPhone 6, and most important, it will always work with the latest iOS.
Note:
3200mA High Capacity Lithium-ion Polymer Cell
Input: DC 5V 1A (Maximum)
Output: DC 5V 1A
Micro USB Port for charging
On/Off button for charging
Charging both the case and iPhone 6 can be at the same time (press the charging button for charging the phone)
Charging the case only without removing the phone.
4 Power Indicators: Blue Color. LED on while it is charging and charged
Charging Power Level: 1 Light = 25%, 2 Lights = 50%, 3 Lights = 75%, 4 Lights = 100%
Color: Soft-Touch Black
Material: PC
Weight: 3.5oz