The TM-L90 Plus printer offers high quality label, barcode and receipt printing in one compact unit. It features fast print speeds up to 150mm/sec and prints at a clear 203 x 203 dpi. It handles a variety of print stock for labels, receipts and tickets and offers continuous printing on liner labels. It is compatible with leading business label software applications using Windows drivers.
Note:
Print method Thermal line printing
Print resolution 203 x 203 dpi
Print speed 150mm/sec, 5.9"/sec high-speed mode;
120mm/sec, 4.7"/sec normal mode
Print font
Fonts 9 x 17 / 12 x 24
Column capacity 64/48/72 (columns)
Character size 1.13 x 2.13 / 1.5 x 3.0 / 1.0 x 2.0 (W x H mm)
Character set 95 Alphanumeric, 37 International, International 18sets, 128x47 graphics, 128 x 11 Graphic Traditional/Simple Chinese, Thai, Japanese
Barcode UPC-A, UPC-E, JAN8 (EAN), Jan13 (EAN), ITF, CODE39, CODE93, CODE128, CODABAR, PDF417, MAXICODE, QRCODE
Characters per inch 22.6 cpi (9 x 17 font)/16.9 cpi (12 x 24 font)
Paper width 38mm (1.50"), 60mm (2.76"), 80mm (3.14")
Paper diameter 90mm (3.5") maximum
Reliability
MTBF 360,000 hours
MCBF 70,000,000 lines
Autocutter 2 million cuts receipts, 1 million cuts labels
General Information
Interface Built-in USB interface + another selection: serial RS-232C, parallel IEEE-1284, high-speed USB, powered USB, Ethernet 10/100Base-T/TX, Bluetooth, WiFi (only one interface can be used at a time)
Data buffer 4K or 45 bytes
Power 24 VDC ± 7%
Power consumption Approx. 1.8A (mean)
D.K.D. function 2 drivers
Overall dimensions 5.5" x 5.8" x 8.0" (140 x 148 x 203 mm)
(W x D x H)
Weight Approx. 4.18 lb (1.9 kg)
Color Epson Dark Gray (EDG)
Factory options PS-180 AC adaptor, paper roll spacer, wall-hanging bracket WH-10
EMI standards VCCI class A, FCC class A, CE marking, Canada EMI, AS/NZS 3548, AS/NZS CISPR22 Class A
Safety standards UL, CSA, TÜV (EN60950)
Environmental standards WEEE, RoHS compliant
Operating systems Windows 2000/XP/Vista/7/8, Windows Embedded POS Ready 7/2009, Windows Server 2008/2012