DuraVision FDF2305W 23" (58 cm) LCD Monitor

Equipped with 2 HDMI Inputs

The DuraVision FDF2305W is equipped with DVI-D 24 pin and D-Sub mini 15 pin inputs for digital and analog signal support respectively. It also has two HDMI inputs which support both PC and AV signals and can be connected to video cameras, recorders, and other AV devices.

Manufacturer Part Number
FDF2305W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Variations: With Stand

Cabinet Color: Black

Panel
Type: TN
Backlight: LED
Size: 23" / 58 cm (584 mm diagonal)
Native Resolution: 1920 x 1080
Viewable Image Size (H x V): 509.7 x 286.7 mm
Pixel Pitch: 0.2655 x 0.2655 mm
Display Colors: 16.7 million
Viewing Angles (H / V, typical): 170°, 160°
Brightness (typical): 250 cd/m2
Contrast Ratio (typical): 1000:1 (5000:1 with ContrastEnhancer)
Response Time (typical): 10 ms (Black-White-Black)

Video Signals
Input Terminals: PC: DVI-D 24 pin (with HDCP), D-Sub mini 15 pin
PC / AV: HDMI x 2
Digital Scanning Frequency (H / V): HDMI: 15 - 68 kHz / 49 - 61 Hz (VGA Text: 69 - 71 Hz), DVI: 31 - 68 kHz, 59 - 61 Hz (VGA Text: 69 - 71 Hz)
Analog Scanning Frequency (H / V): PC: 31 - 81 kHz, 55 - 76 Hz
Sync Formats: PC: Separate

Audio
Speakers: 0.5 W + 0.5 W (stereo)
Input Terminals: PC: 3.5 mm stereo jack x 1
PC / AV: HDMI x 2
Output Terminals: 3.5 mm stereo jack, 3.5 mm headphone jack
Sound Adjustment: Volume, Mute, Sound Level, source (HDMI)

Power
Power Requirements: AC 100 - 120 V/ AC 200 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 37 W
Typical Power Consumption: 18 W
Power Save Mode: Less than 0.4 W
Standby Mode: Less than 0.3 W
Power Management: DVI DMPM, VESA DPM

Features & Functions
Preset Modes: Day, Night, sRGB
Auto EcoView / BrightRegulator: Yes (Default: Disabled)
OSD Languages: English, French, German, Italian, Japanese, Simplified and Traditional Chinese, Spanish, Swedish
Others: Color (Brightness, Black level, Contrast, Saturation, Hue, Temperature, Gamma, Gain, ContrastEnhancer, Smart Insight, Smart Resolution, Smart Detection, Skin Tone Enhancer, Text Enhancer), Product Information (name, serial number, resolution, operating time, etc.), HDMI Color Space, Adjustment Lock, DDC/CI Lock, Power Indicator, Reset

Physical Specifications
Dimensions (Landscape, W x H x D): 545 x 390 - 450 x 200 mm
Dimensions (Without Stand, W x H x D): 545 x 348.5 x 54 mm
Net Weight: 5.2 kg / 11.5 lbs
Net Weight (Without Stand): 3.9 kg / 8.6 lbs
Height Adjustment Range: 60 mm
Tilt: 25° Up, 0° Down
Swivel: 172° Right, 172° Left
Hole Spacing (VESA Standard): 100 x 100 mm

Environmental Requirements
Operating Temperature: 5 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %

Certifications & Standards (Please contact EIZO for the latest information.): CB, CE, cTUVus, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, CCC, RCM, RoHS, WEEE, China RoHS
Supplied Accessories: Power cord, Signal cable (DVI-D - DVI-D, HDMI - HDMI), remote control with battery, Screws for mount option, Setup manual, CD-ROM (PDF user's manual)
Warranty: Two Years