DuraVision FDF2304W-IP 23" IP Security Monitor

PC-Less Operation

The DuraVision FDF2304W-IP can operate without a PC, allowing the monitor to be freely mounted on the wall or ceiling. This eliminates the need to arrange PC placement and simplifies cable management.

Manufacturer Part Number
FDF2304W-IP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Variations: With Stand

Cabinet Color: Black

Panel
Type: IPS
Backlight: LED
Size: 23" / 58 cm (584 mm diagonal)
Native Resolution: 1920 x 1080
Viewable Image Size (H x V): 509.1 x 286.4 mm
Pixel Pitch: 0.2652 x 0.2652 mm
Grayscale Tones: 256 tones (a palette of 1021 tones)
Display Colors: 16.7 million
Viewing Angles (H / V, typical): 178°, 178°
Brightness (typical): 300 cd/m2
Contrast Ratio (typical): 1000:1
Response Time (typical): 8 ms (Gray to gray)

Video Signals
Input Terminals: IP Camera: RJ-45
PC / AV: HDMI x 1
Digital Scanning Frequency (H / V): HDMI: 31 - 68 kHz / 49 - 61 Hz (VGA Text: 69 - 71 Hz)

Network
Wired LAN: IEEE802.3ab(1000BASE-T) / IEEE802.3u(100BASE-TX)

USB
Function: USB(“A”Receptacle)x2
Standard: USB 2.0

Power
Power Requirements: AC 100 - 120 V/ AC 200 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 61 W
Standby Mode: Less than 3.0 W (Quick start OFF) / Less than 33.0 W (Quick start ON)

Features & Functions
Preset Modes: Day, Night
OSD Languages: English, German, Japanese
Others: Brightness, Smart Insight, Smart Resolution, Block Noise Reduction, Camera Control(Brightness, Preset, Focus, Zoom, Pan, Tilt), Date and Time, Network Setting, Display Position(1/4/9/16/8), Camera(Auto Discovery, Manual Registration), HDMI Color Space, Key Lock, Power Indicator, Reset

Physical Specifications
Dimensions (Landscape, W x H x D): 563.5 x 411.5 x 157 mm
Dimensions (Without Stand, W x H x D): 563.5 x 325 x 63 mm
Net Weight: 7.9 kg / 17.4 lbs
Net Weight (Without Stand): 5.5 kg / 12.1 lbs
Tilt: 30° Up, 0° Down
Hole Spacing (VESA Standard): 100 x 100 mm

Environmental Requirements
Operating Temperature: 0 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %

Certifications & Standards (Please contact EIZO for the latest information.): CB, CE, cTUVus, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, C-tick, RoHS, WEEE
Supplied Accessories: Power cord, Signal cable (HDMI - HDMI), remote control with battery, User's manual
Warranty: Two Years