300Mbps Wireless-N 802.11n USB Adapter

The Nano USB WiFi adapter is a 802.11b/g/n WLAN USB adapter w/compact size design, It supports up to 300Mbps high-speed wireless network connections.

Manufacturer Part Number
PL-8192CU
EAN/UPC
0813538013790,813538013790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • Supports 802.11e QoS Enhancement (WMM)

  • Supports 802.11h TPC, Spectrum Measurement

  • Supports 802.11i (WPA, WPA2). Open, shared key, and pair-wise key authentication services

  • Compact size

Specification:

  • RF Chipset: Realtek RTL8192CU

  • Standard: IEEE 802.11b/g/n

  • Interface: USB 2.0 and 1.1 compliant

  • Antenna Type: Internal

  • Power consumption: Transmit<305mA. Receive<190mA

  • Receive Sensitivity: -64dBm, 802.11n. -70dBm, 802.11g. -80dBm, 802.11b.

  • Operating Range: Up to 300 meters depending on surrounding environment.

  • Frequency: 2.412~2.484GHz ISM band

  • Channel: 1~13

  • Data Transfer Rate:

    • 802.11b: Up to 11Mbps.

    • 802.11g: Up to 54Mbps.

    • 802.11n: up to 300Mbps

  • Security: 64/128bit WEP (Hex&ASCII). WPA, WPA-PSK, WPA2, WPA2-PSK, TKIP/AES

  • CE FCC RoHS compliant

  • Dimension: 1.28(L) x 0.62(W) x 0.26(H) Inches

Package Content:

  • 802.11n Wireless LAN USB Adapter

  • Driver/Manual CD

Operating System:

  • Win XP/Vista 32/64-bit/ 7 32/64bit / 8 32/64-bit

  • Linux Kernel 2.6.18~3.9

  • Android 1.6~2.3 and 4.0~4.2

  • DOES NOT WORK WITH MAC OSX

Warranty: 1 year