2-port USB 3.0 Port Sharing Switch

This USB Sharing Switch allows two computers to share one USB printer or one USB 3.0 device. It provides you a great solution to share USB devices between 2 PCs to save the limited budgets on USB devices. The USB3.0 sharing switch includes a built in hot-key function for compatible PCs.

Manufacturer Part Number
SY-SWI20164
EAN/UPC
0810154017300,810154017300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with USB 1.1/2.0/3.0
  • Connect a USB hub to share additional peripherals
  • Supports data transfer rate of up to 5 Gbps
  • Plug-and-Play, no software or drivers required
  • USB Bus Powered, no additional power adapter or wall outlet required
  • Using switch button, Hot Key to switch USB device port between each PC
  • LED indicator