PRO-961 - Super Wide-Angle Dome Camera

  • See more with high resolution 900 TV lines Swann TruColor video & wide dynamic range for clear images in daylight
  • Use the On-Screen Display (OSD) controller & built-in software to customize the camera settings for professional quality video surveillance
  • Easily mount to walls with heavy duty, vandal-resistant aluminum construction & IP66 weatherproof rating for all conditions
  • Fight back against crime by deterring intruders, safeguarding loved ones & protecting your property
  • Plug into a DVR for recording or your TV’s video-in socket for immediate surveillance
  • Perfect for wide angle viewing of large rooms, hallways, lobbies, reception areas, warehouses, showrooms, garages, parking lots etc

Manufacturer Part Number
SWPRO-961CAM-US
EAN/UPC
0840236103843,840236103843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRO-961

Video:

Image Sensor: Swann TruColor

Video Quality: 900 TV Lines

Day/Night Mode: Day Only

Wide Dynamic Range: Adjustable

Lens: 3.6mm

Viewing Angle: 75 degrees

General:

Indoor / Outdoor: Indoor or outdoor IP66 rated

Operating Power: DC 12V

Operation Temperature: -4°F ~ 122°F / -20°C ~ 50°C

Body Construction: Aluminum

Camera Dimensions: 4.33" x 4.33" x 2.75" / 110mm x 110mm x 70mm

Camera Weight: 0.80lbs / 368g

Cable Length: 60ft / 18m