PRO-980 - Ultimate Optical Zoom Security Camera - Night Vision 131ft / 40m

  • See more with high resolution 900TV lines SwannTruColor video, powerful infrared night vision & vari-focal controls for high quality video in any light, near or far
  • Use the On-Screen Display (OSD) controller & built-in software to customize the camera settings for professional video surveillance
  • Easily mount to walls with heavy duty, vandal-resistant aluminum construction & IP66 weatherproof rating for all conditions
  • Fight back against crime by deterring intruders & protecting your property
  • Plug into your DVR for recording or TV’s yellow video-in socket for immediate surveillance
  • Perfect for home, office, retail or commercial surveillance, indoors or outdoors in any conditions

Manufacturer Part Number
SWPRO-980CAM-US
EAN/UPC
0840236103874,840236103874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRO-981

Video:

Image Sensor: Swann TruColor

Video Quality: 900 TV Lines

Day/Night Mode: Color during day / switches to B&W at night

Gain Control: Adjustable

Backlight Compensation: Adjustable

Wide Dynamic Range: Adjustable

Lens: Vari-focal 2.8mm ~ 12mm

Viewing Angle: 23 ~ 81 degrees

Night Vision:

Night Vision Distance: Up to 131ft / 40m

Number of Infra-Red LEDs: 36

General:

Indoor / Outdoor: Indoor or outdoor,

Operating Power: DC 12V

Operation Temperature: -4°F ~ 122°F / -20°C ~ 50°C

Body Construction: Aluminum

Camera Dimensions: 10.25” x 3.25” x 6.3” / 260mm x 83mm x 160mm

Camera Weight: 1.90lbs / 865g

Cable Length: 60ft / 18m