Deluxe Headset with Gooseneck Microphone and TRRS Plug

The Hamilton SCG-AMV Headphone with Goose Neck Microphone is the perfect companion to any of your tablets, Chromebooks, smart phones or almost any mobile device.

SCG-AMV features soft leatherette style washable, replaceable ear cushions an easy-to-wear lightweight design with swivel ear-cups and a 4 foot long cord. All these features contribute to fatigue-free use in and out of the classroom. Comes in easy to mark light blue colors. Ideal headphone for testing!

Manufacturer Part Number
SCG-AMV
EAN/UPC
0681181620500,681181620500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone:

40mm Neodymium
Frequency Response: 20-20,000 Hz
Impedance: 32 Ohms
Sensitivity: 105DB+/-4DB
Max. Input: 100MV
Plugs: 1 /8” TRRS Stereo
Cord: 4 Feet, Chew-Resistant, Braided Nylon
Headband: Adjustable
Replaceable Leatherette Ear Cushions
Mac/PC Compatible

Microphone:

6*2.5 Type
Sensitivity: -58DB+/-3DB
Frequency Response: 20-20,000 Hz
Impedance: 2,200 Ohms
Operating Voltage Nominal 3V
In-Line Mute Button
3.5mm TRRS
Mono
Warranty 1 Year