Pro x2 612 Travel Keyboard

Complete your tablet with a mobile detachable solution. Help protect your HP Pro x2 612 G1 Tablet screen and work smarter on the go with the no compromise, full-featured HP Pro x2 612 Travel Keyboard—a wraparound cover and keyboard in one.

  • Get a true notebook keyboard experience.
    Provide consistent key travel speed and tactile feedback with a full-sized, island-style backlit keyboard with rows of Function and shortcut keys, LED indicators, and a clickpad for easy content creation and quick data entry.
  • Stay productive on-the-go.
    Enjoy easy connectivity to external devices with a USB 3.0 port and maintain your communication capabilities with an integrated combo audio jack. Power up by connecting your tablet’s adapter to the DC connector on the keyboard.
  • Keep your screen pristine.
    Help protect your tablet and screen with a complete folio wrap with a magnetic flap that folds back to a kickstand with a 120-degree viewing angle. Secure the tablet inside the folio with physical connector and integrated holder.
  • Built to last.
    Resist wear and tear in and out of the office with a durable aluminum-bottom case construction and brushed polyurethane design.
  • Award winning support.
    Rest easy with a one-year limited warranty.

Manufacturer Part Number
G8X14AA#ABA
EAN/UPC
0888793899755,888793899755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Keyboard type: USB Keyboard
LED: DC power, Speak Mute (f5), Mic Mute (f8), Wireless OFF (f12), Number Lock and Caps Lock
Manufacturer Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period
Product dimensions (W x D x H): 8.89 x 12.38 x 0.23 in
Unit Count: 1
Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period
Weight ( Imperial ): 1.57 lbs
Weight ( Metric ): 715 g