OpticSlim 1180

The Plustek OpticSlim 1180 is an A3, tabloid sized scanner, designed for high quality scanning of Art, photos, scrapbooks, genealogy research, newspaper, historical documents scrapbooks, documents, and other items up to 12 x 17” in size. OpticSlim 1180 includes four one-touch scan buttons to simplify and automate the most common scanning functions (i.e. scan, OCR, PDF and email). Bundled sSoftware includes image processing, document management, PDF creation, highly accurate optical character recognition (OCR) and TWAIN driver. These features make it the ideal scanner for scrapbooking, genealogy, photo organizers, photo scanning, map scanning, historical document scanning, graphic designers, publishing companies, libraries, schools, small office/home office (SOHO) users and for those who require high quality large format scanning at a reasonable price.

Manufacturer Part Number
783064286220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor: CIS

Light Source: LED

Optical Resolution: 1200 dpi

Scan Modes: Color: 48-bit input, 24-bit output
Grayscale: 16-bit input, 8-bit output
B/W: 1-bit output

Scanning Speed: 15 sec (Color, 300dpi, A3)
9 sec (Grayscale/ B&W, 300dpi, A3)

Scanning Area (W x L): Max. 297 mm x 431.8 mm (12" x 17"), A3

Daily Duty Scan ( Sheets ): 2,500

Power Supply: Input: 100Vac – 240Vac (-10 % ~ +10 %)
Output: 24 Vdc/ 0.75 A

Interface: USB 2.0

Net Weight: 4.32 Kgs (9.52 Lbs)

Dimensions (W x D x H): 589 x 407 x 68 mm (23.18” x 16.02” x 2.67”)

Protocol: TWAIN Compliant

OS: Windows XP / Vista / 7 / 8

Hardware Requirements: PentiumR IV 2.4 GHz processor
CD-ROM Driver
One available USB 2.0 Port
512 MB RAM (1GB or higher recommended)
800 MB free HDD space (1 GB or larger recommended)