Neutron EWS660AP Wireless Access Point

The EWS660AP is a high-powered, long-range, 3x3 Dual Band Neutron Series Managed Wireless solution AC1750 802.11a/b/g/n/ac Outdoor Access Point that functions as a stand-alone Access Point or as part of an EnGenius Neutron Series Wireless Management solution. It features a high transmit RF power for better outdoor signal penetration.

The EWS660AP can operate as a stand-alone Access Point connecting to third-party PoE-capable switches but more control and versatile management of the Access Point is achievable when it is part of an EnGenius Neutron Series Wireless Network Management solution because the AP includes firmware that enables it to be immediately discovered, configured, monitored and managed from a compatible Neutron Series PoE+ Switch (EWS5912FP, EWS7928FP or EWS7952FP). This capability enables IT managers to deploy and manage up to 50 EWS660APs from a Neutron Series Switch allowing for simplified management from one browser-based interface including simultaneous firmware upgrades, clustering, traffic monitoring, bandwidth steering and many other features that can be reset or reconfigured from the convenience of the IT manager’s desktop.

Manufacturer Part Number
EWS660AP
EAN/UPC
0655216005969,655216005969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware

  • RF: 2.4 and 5 GHz Frequency Bands
  • Standard: IEEE 802.11a/b/g/n and ac (draft)
  • Radio I: 11b/g/n: 2.412~2.484 GHz
  • Radio II: 11a/n/ac: 5.18-5.24 and 5.26-5.32 and 5.5-5.7 and 5.745-5.825 GHz
  • Data Rate: Up to 450 Mbps in 2.4 GHz; up to 1300 Mbps in 5 GHz
  • Transmit Power: 2.4 GHz: 29 dBm, 5 GHz: 27 dBm
  • Memory: 128MB
  • Flash Memory: 16MB
  • Peak Power: Up to 23W

Antenna Array

  • Internal High Gain Antenna Array supporting both 2.4 GHz and 5 GHz

Physical Interface

  • 1 x RJ-45 Gigabit Ethernet (10/100/1000 Mbps) - PoE Capable 802.3at
  • 1 x Reset Button
  • 1 x Power Connector

LED Indicators

  • Power
  • WPS
  • WLAN (Wireless Connection)
  • LAN

Power Requirements

  • Power Supply: 100 to 240V DC +/-10% 50/60 Hz
  • Active Ethernet (Power-over-Ethernet IEEE 802.3at)
  • DC IN, 12V/2A

Modulations

  • OFDM: BPSK, QPSK, 26-OAM, 64-QAM, DBPSK, DQPSK, CCK

Operating Channels

  • 2.4 GHz: US/Canada 1-11
  • 5 GHz: Country dependent for the following ranges: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140, 149, 153, 157, 161, 165