The EZConvert Air Lite MB482SP-3B ICY DOCK SATA 2.5" to 3.5" HDD/SSD converter is specifically designed for builders who prefer to mount their hard drive or SSD with screws for maximum stability. The EZConvert Air Lite MB482SP-3B features a top-free open air design with exceptional cooling and converts any 2.5" SATA HDD/SSDs into an exact 3.5" hard drive form factor with SATA 6Gbps speed. The entire converter is made of robust stainless-steel that is perfect for the most demanding applications. The perforated vents, top-free open air design, and metal construction all work synergistically to keep your drives as cool as possible.
Note:
Model Number: MB482SP-3B
Color : Chrome
Compatible Drive Type : 2.5" SATA 1.5 / 3 / 6 Gb/s HDD/SSD (7mm, 9.5mm, 12.5mm &15mm)
Device Interface: 7 pin SATA
Power Input: 15 pin SATA power connector
Device Fit: 3.5" SATA drive bay
Transfer Rate : Up to 6 Gb/sec. (depending on hard drive speed)
Material : Stainless steel
Dimension (L x W x H): 146.6 x 25.4 x 101.6mm
Weight : 210g
Package Contentst : Device, user manual, screws