Vengeance LPX 32GB (4x8GB) DDR4 DRAM 2400MHz C14 Memory Kit - Red

Designed for high-performance overclocking on Intel X99 motherboards

Vengeance LPX memory is designed for high-performance overclocking. The heatspreader is made of pure aluminum for faster heat dissipation, and the eight-layer PCB helps manage heat and provides superior overclocking headroom. Each IC is individually screened for performance potential.

Manufacturer Part Number
CMK32GX4M4A2400C14R
EAN/UPC
0843591056564,843591056564
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Warranty : Limited Lifetime
  • Fan Included : No
  • Heat Spreader : Vengeance LPX
  • Memory Configuration : Dual / Quad Channel
  • Memory Series : Vengeance
  • Memory Type : DDR4
  • Package Memory Format : DIMM
  • Package Memory Pin : 288
  • Performance Profile : XMP 2.0
  • Memory Size : 32GB Kit (4 x 8GB)
  • SPD Latency : 15-15-15-36
  • SPD Speed : 2133MHz
  • SPD Voltage : 1.2V
  • Speed Rating : PC4-19200 (2400MHz)
  • Tested Latency : 14-16-16-31
  • Tested Speed : 2400Mhz
  • Tested Voltage : 1.2V