NX1 28.2 MP Smart 4K Camera with 16-50mm Power Zoom Lens

New 28MP BSI APS-C Sensor

The first 28MP APS-C CMOS sensor to use a BSI structure. BSI gathers more light than conventional CMOS sensors and with more pixels, the NX1 records more detail without increasing noise beyond a conventional 20MP sensor.

Extremely Fast and Accurate NX AF System III

The NX AF System III empowers you with blazingly fast AF. The Hybrid AF covers the full sensor and features 205 phase detection points with 153 exceptionally accurate cross-type sensor points.

High-speed Image Processor DRIMe V

DRIMe V delivers blistering fast AF and the power to shoot 15 28MP photos/sec. Cutting-edge noise reduction technology, delivers high ISO capable of producing brilliant low light photos and the power to record 4K UHD movies at 30 fps.

Manufacturer Part Number
EV-NX1ZZZBMBUS
EAN/UPC
0887276086804,887276086804
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Camera Type

    Interchangeable Lens

  • Effective Pixel

    Approx. 28.2MP

  • Image Sensor Type

    BSI CMOS

  • Main LCD Screen

    3" Super AMOLED w/Touch Screen

Full Specifications

Design

  • Color

    Black

  • Camera Type

    Interchangeable Lens

Image sensor

  • Effective Pixel

    Approx. 28.2MP

  • Total Pixel

    Approx. 30.7MP

  • Image Sensor Type

    BSI CMOS

Lens

  • Focal Length

    16-50mm

  • Mount

    Samsung NX

  • Included Lens

    16-50mm F2-2.8 S

  • Filter Size

    72mm

Shutter Speed

  • Modes

    Auto : 1/8000 sec. - 1/4 sec. / Manual : 1/8000 sec. - 30 sec. / Bulb

Exposure

  • Compensation

    ±5 EV (1/3EV step)

Focusing

  • Modes

    Active AF, Continuous AF, MF, Single AF

Shooting

  • Modes

    Auto, Aperture Priority, Custom1, Custom2, Manual,Program, Shutter Priority, Smart

Display

  • Field of View

    Approx. 100%

  • Main LCD Screen

    3" Super AMOLED w/Touch Screen

  • Resolution

    1036k dots

  • Viewfinder

    EVF (OLED) w/ Eye Contact Sensor

Video

  • Edit

    Still Image Capture, Trim Movie

  • Compatible Video Files

    MP4 (HEVC), AVI (M-Jpeg)

Flash

  • Modes

    1st Curtain, 2nd Curtain, Auto, Auto+Red-eye reduction, Fill-in, Fill-in+Red-eye reduction, Smart Flash, Off

  • Sync. Speed

    Less than 1/250sec

Smart Settings

  • Smart Filter (Still Image)

    Beauty Face, Landscape, Action Freeze, Rich Tone, Panorama, Waterfall, Silhouette, Sunset, Night, Fireworks, Light Trace, Multi-Exposure, Samsung Auto Shot

Picture Effects

  • Picture Wizard

    Calm, Classic, Cool, Custom (1-3), Forest, Landscape , Portrait, Retro, Standard, Vivid

i-Function

  • i-Zoom

    Yes

Dust Reduction

  • Dust Reduction

    Supersonic Drive

White Balance

  • Modes

    Auto, Cloudy, Custom, Daylight, Flash, Fluorescent (W/N/D), K (Manual), Tungsten, Auto+Tungsten

Storage

  • Image Size

    JPEG(3:2) : 28M(6480x4320), 13.9M(4560x3040), 7.1M(3264x2176), 3M(2112x1408) / (16:9) : 23.6M(6480x3648), 11.9M(4608x2592), 6.2M(3328x1872), 2.4M(2048x1152) / (1:1):18.7M(4320x4320), 9.5M(3088x3088), 4.7M(2160x2160), 2M(1408x1408) / RAW : 28M(6480x4320)

  • External Memory (Optional)

    SD, SDHC, SDXC(up to 64GB), UHS-I, UHS-II support

Still Image

  • Edit

    Auto Adjustment, Brightness, Color Temperature, Contrast,Crop, Exposure, Face Retouch, Hue,Resize, RGB Adjustment, Rotate, Saturation, Smart Filter

Wireless Connectivity

  • Wi-Fi

    IEEE 802.11b/g/n/ac

  • Bluetooth

    Yes

Inputs & Outputs

  • HDMI

    Yes

  • USB 2.0

    Yes

Dimensions

  • Product Size (WxHxD)

    5.45" x 4.03" x 2.59

Weight

  • Product without battery and card

    1.21 lb.

Power

  • DC power input

    DC 5.0V, 2A via Micro USB port

  • Battery

    1860 mAh

  • Battery, # of pictures taken

    500shot (CIPA Standard)

System Requirements

  • Windows

    Windows 7 / 8 / 8.1, Intel 3rd Gen. i5 3.4GHz or higher (equivalent AMD processor) recommended

  • Macintosh

    Mac OS 10.7 or higher recommended

Operating Conditions

  • Humidity

    5 - 85%

  • Temperature

    32 - 104°F

Software

  • Included in Box

    i-Launcher (Web version included), Power Media Player, Samsung Movie Converter, Samsung DNG Converter, Adobe Photoshop Lightroom 5

User Interface

  • Supported Languages

    Korean, English, Danish, German, Dutch, Swedish, Spanish, Italian, Czech, French, Portuguese (Portugal), Portuguese (Brazil), Polish, Finnish, Russian, Norsk, Simplified/Traditional Chinese, Arabic, Persian, Turkish, Hebrew, Thai, Greek, Hungarian, Estonian, Lithuanian, Latvian, Serbian, Croatian, Vietnamese, Romanian, Japanese

Exposure

  • Compensation

    ±5 EV (1/3EV step)

Focusing

  • Modes

    Active AF, Continuous AF, MF, Single AF

Shooting

  • Modes

    Auto, Aperture Priority, Custom1, Custom2, Manual,Program, Shutter Priority, Smart

Display

  • Field of View

    Approx. 100%

  • Main LCD Screen

    3" Super AMOLED w/Touch Screen

  • Resolution

    1036k dots

  • Viewfinder

    EVF (OLED) w/ Eye Contact Sensor

Video

  • Edit

    Still Image Capture, Trim Movie

  • Compatible Video Files

    MP4 (HEVC), AVI (M-Jpeg)

Flash

Modes 1st Curtain, 2nd Curtain, Auto, Auto+Red-eye reduction, Fill-in, Fill-in+Red-eye red