Gforce3 Pro 5TB 7200rpm USB 3.0 External Hard Drive GF3B5000UP

Quality & Durability

The Gforce/3 family of external hard drives feature a sturdy brushed black aluminum casing for maximum durability, a fan-free design for virtually silent operation and can be stored horizontally or vertically to optimize your work space. The Fantom Gforce3 offers reliable storage expansion from your built-in hard drive so you can store all of your valuable data and digital memories.

High Performance Transfers

Fantom Drives Gforce/3 features the newest generation USB 3.0* allowing transfer rates up to 10 times the rate of USB 2.0. The Gforce/3 USB 3.0 hard drive is perfect for audio and video professionals requiring maximum performance and reliability. The Gforce/3 offers plug & play simplicity as well as its rugged features for optimal storage for all your photos, music, videos and documents in one convenient place.

Manufacturer Part Number
GF3B5000UP
EAN/UPC
0749656165366,749656165366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factor : External Unit
  • Power Supply : 110/220 V (Universal Power Supply) w/ on/off switch
  • Product Weight : 2.5 lbs
  • Drive Type : External Unit
  • Capacity : 5TB
  • Buffer Format : NTFS
  • Rotational Speed : 7200 rpm
  • Host Interface : USB 3.0
  • Bus Transfer Rate (Maximum) : 5 Gb/s (USB 3.0), 480 Mb/s (USB 2.0)
  • Package Contents : G-Force 3 Pro External Disk Drive, Drive Stand, Power Supply, USB 3.0 Cable, User Manual
  • OS Support : Apple Mac OS X 10.6 or later | Microsoft Windows XP*, Vista, 7 | Windows Server 2003, 2008
  • Warranty : One-year limited