Professional 5TB 7200rpm USB3.0/eSATA Aluminum Hard Drive GFP5000EU3

Fantom Drives Professional USB 3.0/eSATA Aluminum line of external hard disks are the latest and fastest members of the Gforce family. Featuring a sturdy brushed black aluminum casing for maximum durability, a fan-free design for virtually silent operation and can be stored horizontally or vertically to optimize your work space, the Fantom Drives Professional offers reliable storage expansion from your limited built-in hard drive so you can store all of your valuable data and digital memories. 

Fantom Drives Professional USB 3.0 Disk Drive is backwards compatible with USB 2.0 and represents the pinnacle of host connectivity allowing transfer rates up to 10 times the rate of USB 2.0. eSATA host connectivity allows fast transfer connection to all other host computers. The Fantom Drives Professional offers plug & play simplicity as well as its rugged features providing optimal storage for all your photos, music, videos and documents in one convenient place, making it the perfect hard drive for audio and video professionals or home users alike.

Manufacturer Part Number
GFP5000EU3
EAN/UPC
0749656165359,749656165359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factor : External Unit
  • Power Supply : 110/220 V (Universal Power Supply)
  • Drive Type : External Unit
  • Capacity : 5TB
  • Host Interface : USB 3.0 / 2.0, eSATA
  • Package Contents : Fantom Drives Professional External Hard Drive, Drive Stand, Power Supply, USB 3.0 Cable, User Manual
  • OS Support : 
    • Apple Mac OS X 10.6 or later
    • Microsoft Windows Vista, 7, 8
    • Windows Server 2003, 2008
  • Warranty : One-year limited
  • Product Dimensions : 7.75"L x 1.75"W x 4.75"H
  • Product Weight : 2.5 lbs
  • Shipping Dimensions : 10¾"L x 3⅜"W x 9"H
  • Shipping Weight : 5 lbs