Designed for use with Power over Ethernet (PoE) devices, the SG4P1AT switch provides up to 25.5W of power to 802.3at PoE compatible devices connected to the switch's PoE ports. The Switch allows these devices to draw power from the switch and remove the need for a power adapter. Some devices that may have support for 802.3at are Wireless Access Points, IP Phones and IP Cameras. The Switch’s ports automatically negotiate between 10BASE-T and 100BASE-TX network speeds, as well as between full and half duplex modes, so any port can connect to a Fast Ethernet or Ethernet network. The ports also support Auto MDIX, allowing the automatic detection of a straight through or cross-over cable, this feature reduces support problems commonly caused by incorrect cable usage.
Note:
Switching Capacity: 8 Gbps
MAC Address Table Size: 1K MAC address entries per device
Buffer Memory: 3 MB
Networking Standards: IEEE802.3i 10 BASE-T; IEEE802.3u 100 BASE-TX, IEEE802.3x Flow control; IEEE802.3ab/z 1000 BASE -TX IEEE802.3af/at Power over Ethernet
RJ-45 10/100/1000 Base-T: 4 x 1 Gigabit PoE Ethernet Ports 1 x 1 Gigabit Ethernet Port
PoE Features: Up to 25.5W per PoE port (IEEE802.3at) PoE pin pairs 1/2 and 3/6
Forwarding Mode: Store and Forward
Flow Control: Half-duplex back pressure and IEEE802.3X full-duplex flow control
LED Indicator: System: Power,PoE max. power; Per port: Link, speed, PoE active, PoE error
Minimum Cable Requirement: UTP cat5 or higher
Emissions: CE, FCC, ROHs
Power Supply: External cUL 48V 1.25A
Power Consumption: Total power consumption: 100W Total PoE power budget: 96W
Operating Temperature Range: 32° to 104° F (0° to 40° C)
Storage Temperature Range: 14° to 158° F (-10° to 70° C)
Operating Humidity Range: 20%-85%, Non-condensing
Width x Depth x Height: 118 x 85 x 28 mm 4” 5/8 x 3” 5/16 x 1”
Weight: 0.68 lbs (310 g)
Case Material: Metal
Mounting: Desk or Wall Mount
Warranty: 3 Years
Support: Free technical support (phone/email)