12Gb SAS Expander Card for ML350 Gen9

The HP 12G SAS Expander Card provides internal storage expansion within the HP ProLiant Gen9 Server by allowing support for more than 8 internal hard disk drives when connected to a Gen9 supported Smart Array or Smart HBA controller. This full height card supports 12Gb/s SAS connectivity and features 9 internal ports with a maximum of 26 physical links. The 12G SAS Expander Card is ideal for ProLiant DL380, DL180 and ML350 Gen9 Server users who want to RAID more than 8 internal hard disk drives or who want to add additional internal drive cages and RAID across all the internal drives depending on the controller.

Manufacturer Part Number
769635-B21
EAN/UPC
0888182994641,888182994641,4514953731561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 6.6 x 4.4 x 0.6 in (16.8 x 11.13 x 1.5 cm) PCIe full-height, half-length card
Disk Drive Transfer rate: 12Gb/s SAS (Serial Attached SCSI)
6.0Gb/s SATA (Serial ATA)
SAS Connectors: 9 Mini SAS 4i connectors (2 connecting to controller and up to 7 connectors to attach 3 drive cages and rear drives if applicable)
SAS Speed: If attached to a Smart Array Controller or HBA Controller the total available bandwidth is 9.6GB/s.
Logical Drives Supported: Up to 64 logical drives when connected to a Smart Array Controller
Maximum Logical Drive: Capacity 90TB using 15 LFF, 6TB SAS or SATA drives