Cost-effective storage for read-intensive workloads with excellent performance and industry-leading reliability.
CloudSpeed Ascend™ SATA SSDs from SanDisk are the next generation of 19nm eMLC NAND flash technology, providing higher performance than the previous generation and are optimized for enterprise server and cloud computing environments. CloudSpeed Ascend SSDs are ideally suited for read-intensive applications such as, File Servers, Web-based Applications and Virtual Tape Libraries (VTL). The CloudSpeed Ascend SSDs excellent price-performance makes it an ideal replacement for hard disk drives.
Available in capacities of 120GB to 960GB, CloudSpeed Ascend SSDs feature a 6Gb/s SATA interface and provide data transfer rates up to 470/450 MB/s sequential read/write and performance up to 70K/14K IOPS random read/write. CloudSpeed Ascend SSDs offer high data integrity by employing a combination of powerful error correction and detection, full data path protection, thermal monitoring, and data fail recovery.
Guardian Technology™ Platform
CloudSpeed Ascend SATA SSDs are powered by SanDisk’s proprietary Guardian Technology Platform, a suite of enterprise features that include FlashGuard™, DataGuard™ and EverGuard™ technologies.
FlashGuard Technology combines Aggregated Flash Management, which treats all flash elements as a single system, and Advanced Signal Processing, which dynamically adjusts flash parameters throughout the life of the SSD, to reliably extract significantly more life from cost-effective 19nm eMLC flash, making it suitable for read-intensive application workloads.
DataGuard Technology features full data path protection, safeguarding user data from corruption along all data paths in the SSD.
EverGuard Technology protects against loss of user data in the event of unexpected power interruptions using a 3rd genearation backup power circuit design and high-reliability discrete capacitors.
Note:
Performance
Interface: SATA 6Gb/s
Sequential Read/Write (MB/s)**: Up to 470/450 MB/s1
Random Read/Write (IOPS): Up to 70K/14K IOPS2
Access Time: < 2.0 ms
Capacity
19nm eMLC User Capacities*: 120GB, 240GB, 480GB, 960GB
Reliability:
Data Reliability (BER): 1 unrecoverable error in 1017 bits read3
MTBF***: 2.5 Million Hours
Data Fail Recovery: Recover up to 1 NAND flash erase block of data
Power Fail Recovery: High-reliability backup-power circuitry
Temperature Monitoring: Performance throttling upon warning/critical temperature
Warranty****: The lesser of 5 years or maximum endurance used
Endurance
DWPD (Random Workload)****: 1 DWPD5
Power
Vcc: 5V ± 5%
Active (Typ): 5.2W
Idle: 2.2W
Environmental
Shock (operating): 1000g @ 1.0 msec, 1 shock along each axis, X, Y, Z, in each direction
Vibration (operating): 2.17 g rms 7-800 Hz
Operating Temperature: 0° C to 70° C (internal)
Storage Temperature: -40° C to 95° C
Humidity: 5% to 95%, non-condensing, relative humidity4
Altitude: -200 feet to 10,000 feet
Mechanical
Length: 100.2 mm
Width: 69.85 mm
Height: 7 mm
(1) Based on a 128KB transfer rate, using Oakgate SVF exerciser
(2) Based on 4KB transfer rate using Oakgate SVG exerciser
(3) The JEDEC 64.8 specification requires 1 in 1017 for enterprise-class SSDs
(4) Based on MIL-STD 810-F, Method 507.4
(5) Endurance @ JEDEC 219 Workload