8GB DDR3-1600 1.35V 2Rx8 ECC SO-DIMM

These cost-effective, dependable Accessories have been designed, developed and tested to give customers confidence and peace of mind in their Supermicro server solutions. They are the foundation customers need for long-term IT success.

Manufacturer Part Number
MEM-DR380L-HL02-ES16
EAN/UPC
0672042170661,672042170661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: Hynix
Memory Technology: DDR3
Memory Capacity: 8 GB
Memory Speed: 1600 MHz
Voltage: 1.35 V
ECC: ECC SODIMM
Rank: 2 rank
CAS Latency: CL11
Validated Motherboards: A1SAi-2550F, A1SAi-2750F, A1SRi-2558F, A1SRi-2758F, X9SBAA, X9SBAA-F, X9SKV-1105, X9SPV-F-3217UE, X9SPV-F-3610ME, X9SPV-LN4F-3LE, X9SPV-LN4F-3QE, X9SPV-M4, X9SPV-M4-3QE, X9SPV-M4-3UE
Validated Systems: 5017A-EF, 5018A-FTN4, 5018A-TN4, 5028A-TN4