Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
AXHD5007235A33D
EAN/UPC
0845282070583,845282070583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications
Part Number: AXHD5007235A33D
Interface: 6Gb/s SATA

Performance
Rotational Speed: 7,200 RPM (nominal)
Buffer Size: 32 MB
Load/unload Cycles: 300,000 minimum

Transfer Rates
Transfer Rate (Buffer To Disk): 126 MB/s (Max)

Physical Specifications
Formatted Capacity: 500,107 MB
Capacity: 500 GB
Interface: SATA 6 Gb/s
User Sectors Per Drive: 976,773,168

Environmental Specifications
Shock
Operating Shock (Read): 30G, 2 ms
Non-operating Shock: 350G, 2 ms

Acoustics
Idle Mode: 29 dBA (average)
Seek Mode 0: 30 dBA (average)

Temperature
Operating: -0°C to 60°C
Non-operating: -40°C to 70°C

Electrical Specifications
Current Requirements
Power Dissipation
Read/Write: 6.80 Watts
Idle: 6.10 Watts
Standby: 0.70 Watts
Sleep: 0.70 Watts

Note: As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes. Total

accessible capacity varies depending on operating environment.
Specifications are subject to change without notice. Above specs are based on WD P/N: WD5000AZLX. Actual drive manufacturer part # may vary.