G302 Daedalus Prime MOBA Gaming Mouse

TUNED TO PRO-GAMERS SPECIFICATIONS

Accuracy and durability for the highest levels

We worked directly with professional MOBA players to design features and playability from the ground up. Delta Zero™ sensor technology ensures accurate tracking while button durability is built to withstand high speed clicking for hours on end.

METAL SPRING BUTTON TENSIONING SYSTEM

Improved button response and feel

MOBA games are some of the toughest games on mouse buttons, with commands regularly issued multiple times per second. The metal spring tensioning system keeps left and right mouse buttons precisely tensioned to improve response and feel, making in-game actions fast and accurate click after click.

Manufacturer Part Number
910-004210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Part Number
910-004210

Warranty Information:
2-Year Limited Hardware Warranty

System Requirements:

  • Windows® 8, Windows 8.1, Windows 7 or Windows Vista®
  • Powered USB port
  • Internet connection and 100MB hard drive space (for optional software download)

Physical specifications:

Weight: 4.48 ounces (127 grams, mouse plus cable)
Weight: 3.07 ounces (87 grams, mouse only)
Length : 4.53 inches (115 mm)
Width : 2.56 inches (65 mm)
Height : 1.46 inches (37 mm)

Package Contents:

  • Mouse
  • User documentation

Technical Specifications:

  • 6 programmable buttons
  • On-the-fly DPI Switching
  • Metal spring left/right button tensioning system
  • 1 millisecond report
  • High-speed clicking
  • Full-speed USB

Tracking:

  • Resolution: 240 – 4,000 dpi
  • Max. acceleration: >20G*
  • Max. speed: >120 ips (3 m/sec)*

* Tested on Logitech G240 Gaming Mouse Pad

Responsiveness:

  • USB data format: 16 bits/axis
  • USB report rate: 1000 Hz (1ms)
  • Microprocessor: 32-bit ARM

Glide:

  • Dynamic coefficient of friction*: .09 μ (k)
  • Static coefficient of friction*: .14 μ (s)

*Tested on wood-veneer desktop.

Durability:

  • Buttons (Left / Right): 20 million clicks
  • Feet: 250 kilometers