Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
POWER
- Maximum power consumption: 15 watts, plus up to 2.5 watts for attached USB device.
- Power sources sold separately
- Direct DC source: 12 Vdc nominal, +/- 5%
- Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af or 802.3at-compliant source
- Efficient mode PoE – power save with 802.3af PoE and limited functionality
- USB port disabled
- Second Ethernet port disabled
- 2.4-GHz 802.11n radio in 1x3:1 spatial-stream mode
- 5-GHz 802.11ac radio operates without restrictions*
- Unrestricted functionality with 802.3at PoE+
*With ArubaOS software 6.3.0, the 5-GHz 802.11ac radio operates in 2x3:2 spatial stream mode when the AP is powered by 802.3af PoE. This restriction has been removed in 6.3.1.
OTHER INTERFACES - Two 10/100/1000BASE-T Ethernet network interfaces (RJ-45)
- Auto-sensing link speed and MDI/MDX
- Load balancing support to achieve platform throughput greater than 1 Gbps
- 802.3az Energy Efficient Ethernet (EEE)
- PoE-PD: 48 Vdc 802.3af PoE or 802.3at PoE+
- DC power interface, accepts 1.7/4.0mm center-positive circular plug with 9.5 mm length
- USB 2.0 port (Type A connector)
- Serial console interface (RJ-45, TTL levels)
- Visual indicators (LEDs):
- Power/system status
- Ethernet link status (2x; ENET0, ENET1)
- Radio status (2x; RAD0, RAD1)
- Kensington security slot
- Reset button
MOUNTING - Included with AP:
- Mounting brackets (2) for attaching to 9/16-inch or 15/16-inch T-bar drop-tile ceiling
- Optional mounting kits:
- AP-220-MNT-C2: Aruba 220 series AP mount kit contains two ceiling-grid rail adapters for Interlude and Silhouette style rails.
- AP-220-MNT-W1: Aruba 220 series AP mount kit contains one flat-surface wall/ceiling mount bracket.
- AP-220-MNT-W2: Aruba 220 series AP mount kit contains one flat-surface wall/ceiling secure mount cradle.
MECHANICAL - Dimensions/weight (unit, excluding mount accessories):
- 203 mm (W) x 203 mm (D) x 54 mm (H), 8.0” (W) x 8.0” (D) x 2.1” (H)
- 750 g/27 oz
- Dimensions/weight (shipping):
- 315 mm (W) x 265 mm (D) x 100 mm (H), 12.4” (W) x 10.4” (D) x 3.9” (H)
- 1,250 g/44 oz
REGULATORY - FCC/Industry of Canada
- CE Marked
- R&TTE Directive 1995/5/EC
- Low Voltage Directive 72/23/EEC
- EN 300 328
- EN 301 489
- EN 301 893
- UL/IEC/EN 60950
For more country-specific regulatory information and approvals, please see your Aruba representative.
CERTIFICATIONS - CB Scheme Safety, cTUVus
- UL2043 plenum rating
- Wi-Fi Alliance certified 802.11a/b/g/n/ac
WARRANTY - Limited lifetime warranty
MINIMUM OPERATING SYSTEM SOFTWARE VERSIONS - ArubaOS 6.3.0.0
- Aruba Instant 4.0.0.0