Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Differentiator
- The HP 525 Access Point is a dual radio IEEE 802.11ac indoor access point. This access point has both embedded antennas as well as optional external antennas.
Ports: - 1 RJ-45 autosensing 10/100/1000 PoE port
- 1 RJ-45 autosensing 10/100/1000 port
- Included
Mounting: - Indoor, plenum rated
- Includes ceiling/wall mount kit as well as two ceiling mounting clips
Radio: Antenna: - (2) 4 dBi 2.4 GHz and (2) 5 dBi 5 GHz omnidirectional antennas
- 4 internal antennas
- 4 external antennas
Connectivity, standard : Dimensions and weight
Minimum dimensions (W x D x H):
Weight: What's included:
What's in the box: - (8) HP 525 Dual Radio 802.11ac Access Point, quick start documentation and wall/ceiling mounting hardware.