PSPADLK14 Tablet PC Stand

Safely and securely place your tablet on display. The Pyle PSPADLK14 anti-theft tablet stand is adjustable and fits tablets up to 10.2'' inches tall and 7.4'' wide (Works with iPads, Kindle, Galaxy, Samsung, Android Tablets, etc.). Rest assured with regard to the safety of your device when you install the unit in public areas. Allow convenient access to your tablet when installed in high traffic areas like front desks, lobbies, customer counters or on showroom floors. The PSPADLK14 includes an internal cable management system and tamper-proof locking mechanism, with included key, to add an extra line of safety. Includes all necessary mounting hardware and brackets for a professional and clean installation. Compatible with iPad Generations 1, 2, 3, 4 and iPad Air.

Manufacturer Part Number
PSPADLK14
EAN/UPC
0068888756211,068888756211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Universal Compatibility, Fits Tablet Sizes:

  • Minimum Tablet Width: 4.7'' (120mm)
  • Maximum Tablet Width: 7.4'' (188mm)
  • Minimum Tablet Height: 7.8'' (198mm)
  • Maximum Tablet Height: 10.2'' (258mm)
  • Safely & Securely Put Your Device on Display
  • Includes Locking Mechanism and Key
  • Ultra-Strong Anti-Theft Housing
  • (Works with iPads, Kindle, Galaxy, Samsung, Android Tablets, etc.)
  • Compatible with iPad Generations 1, 2, 3, 4 and iPad Air
  • Install it on Desktops, Countertops, Tables, Counters, etc.
  • Tamper-Proof Tablet Security Display
  • Rotates 90 Degrees (Landscape or Portrait Device Mounting)
  • Rugged & Durable Construction
  • Internal Cable Routing & Cable Management
  • Includes All Necessary Mounting Hardware and Brackets
  • Sold as: Unit
  • Weight: 4 lbs.