AirCard 785 Mobile Hotspot

Stay connected. Stay fast.

Get anytime, anywhere access to super-fast 4G LTE speeds. With up to 10 hours of battery life, and the ability to connect up to 15 devices, you can access email, news, friends or whatever matters most. Unlocked, so you can choose your preferred service provider.

Manufacturer Part Number
AC785-100EUS
EAN/UPC
0606449104752,606449104752,6064491047528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

  • Dual Band WiFi 802.11n with two simultaneous SSIDs
  • LTE cat 4/HSPA+/EDGE/GSM
  • 4G LTE FDD 800/850/900/1800/2100/2600 MHz
  • 4G LTE TDD 2600 MHz
  • 3G 850/900/2100 MHz
  • 2G 900/1800 MHz

Device Dimensions

  • 110 x 69 x 16.6 mm

Weight

  • 127 g

Features

  • Unlocked to almost all networks worldwide†
  • Connect up to 15 devices
  • Active Battery: Up to 10 hours
  • Standby Time: Up to 300 hours
  • SIM type: Micro SIM (3FF)

System Requirements

  • WiFi 802.11b/g/n 2.4/5 GHz enabled device
  • Windows 7 and 8 (32/64 bit), Windows RT, Windows Vista (SP2.32/64 bit), XP (SP3 Media Center Editions, 32/64 bit) or Apple Mac compatible OSX 10.6 and above

Package Contents

  • AirCard 785 Mobile Hotspot (AC785)
  • Lithium ion battery
  • Wall charger
  • USB cable with micro USB connector
  • Quick install guide