Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
802.11ac CAPABILITIES
- • Dual band radios; supports 256-QAM
- • 2X2 MIMO with 2 Spatial Streams
- • 20, 40 and 80 MHz Channels
- • 1.267 Gbps data rates on dual concurrent radio operations
- • Packet Aggregation (AMSDU, AMPDU)
- • Reduced Interface Spacing
- • 802.11 DFS
- • MIMO Power Save (Static and Dynamic)
- • Advanced forward error correction coding: STBC, LDPC
- • 802.11ac transmit beamforming
PHYSICAL CHARACTERISTICSDimensions:
7.1 in. L x 6.5 in. W x 1.6 in. H
180 mm L x 165 mm W x 41 mm H
Weight:
1.8 lbs/0.82 kg
Housing:
Plenum-rated housing (UL2043)
Available mounting:
No additional hardware required to mount
Configurations:
Above drop ceiling, under ceiling or on wall
LEDs activity indication:
2 top mounted LEDs; activity indication
LAN Ethernet:
1x IEEE 802.3 Gigabit Ethernet auto-sensing
Antenna:
4dBi - 2.4 GHz band; 6 dBi - 5GHz band
Antenna connectors:
Two RP SMAs
(External only — AP-7522-67040-xx)
Console port:
RJ45
RADIO SPECIFICATIONSNetwork standards:
IEEE 802.11a/b/g/n/ac, 802.11d and 802.11i WPA2, WMM and WMM-UAPSD
Antenna configuration:
2x2 MIMO (transmit/receive on both antennas)
Operating frequencies:
2412 to 2472 MHz, 5180 to 5850 MHz
REGULATORY
Product safety certifications:
UL / cUL 60950-1, IEC / EN60950-1, UL2043, RoHS
Radio approvals:
FCC (USA), EU, TELEC