
Curves designed for total comfort
Comfort inspired
Finally, busy hands get the comfort they deserve. Even when you're hard at work, the natural curves and soft rubber grips support your hand.
18-month battery lifeWork, play, connect and create without worry. M280 automatically puts itself to sleep when you're not using it.
Smooth and precise tracking
Enjoy smooth cursor control, precise tracking and easy text selection thanks to Logitech Advanced Optical Tracking.
Plug-and-forget nano receiver
Plug it once and forget it. The tiny wireless receiver practically disappears in your computer’s USB port or stores inside the mouse when you’re not using it.
Note:
Technical Specifications
System Requirements
Warranty Information
1-Year Limited Hardware Warranty
Package Contents
Part Number
Dimensions
Mouse body size:
Height: 105.35 mm
Width: 67.89 mm
Depth: 38.39 mm
Mouse weight (Including battery): 91.0 g
Nano receiver:
Height:14.4 mm
Width: 18.7 mm
Depth: 6.1 mm
Receiver Weight: 1.8 g
Technical Specifications
Sensing method: New-generation of Advanced optical tracking
Resolution dpi: 1000
Total number of buttons: 3
Scroll Wheel: Yes
Tilt function: No
Unifying-ready: Yes
Battery: 1-AA
Battery life: 18 months*
*Battery life may vary based on user and computing conditions.
Operation distance: 25m (around 80 ft) maximum*
*Distance may vary based on environment.
Wireless system: Advanced 2.4GHz wireless technology
Connection I / F: USB