Wireless Mouse M280

Curves designed for total comfort

Comfort inspired

Finally, busy hands get the comfort they deserve. Even when you're hard at work, the natural curves and soft rubber grips support your hand.

18-month battery life

Work, play, connect and create without worry. M280 automatically puts itself to sleep when you're not using it.

Smooth and precise tracking

Enjoy smooth cursor control, precise tracking and easy text selection thanks to Logitech Advanced Optical Tracking.

Plug-and-forget nano receiver

Plug it once and forget it. The tiny wireless receiver practically disappears in your computer’s USB port or stores inside the mouse when you’re not using it.

Manufacturer Part Number
910-004285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

System Requirements

  • Windows® 8, Windows® 7, Windows Vista®
  • Mac OS® X 10.5 or later
  • Chrome OS
  • Linux Kernel 2.6+
  • USB port

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Wireless Mouse M280
  • Nano Receiver
  • 1 AA battery (pre-installed)
  • User documentation

Part Number

  • PN 910-004285

Dimensions

Mouse body size:
Height: 105.35 mm
Width: 67.89 mm
Depth: 38.39 mm
Mouse weight (Including battery): 91.0 g

Nano receiver:
Height:14.4 mm
Width: 18.7 mm
Depth: 6.1 mm
Receiver Weight: 1.8 g

Technical Specifications

Sensing method: New-generation of Advanced optical tracking
Resolution dpi: 1000
Total number of buttons: 3
Scroll Wheel: Yes
Tilt function: No
Unifying-ready: Yes
Battery: 1-AA
Battery life: 18 months*

*Battery life may vary based on user and computing conditions.

Operation distance: 25m (around 80 ft) maximum*

*Distance may vary based on environment.

Wireless system: Advanced 2.4GHz wireless technology
Connection I / F: USB