DX1215 Drive Enclosure

DX1215

12-Bay Expansion Unit scales up your Synology DiskStation capacity effortlessly

Synology DX1215 delivers an effortless volume expansion and data backup solution for selected Synology DiskStation servers by providing an additional 12 drive slots with SATA III 6Gb/s interface support. Synology DX1215 is backed with Synology’s 5-year limited warranty.

Manufacturer Part Number
DX1215
EAN/UPC
4711174721856,0846504001859,846504001859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

Supported Models:

  • DS3615xs
  • DS3612xs
  • DS3611xs
  • DS2015xs
  • DS2413+

Note: DSM version requirement: 5.1-5004 or later version

Storage

Drive Bay(s): 12

Compatible Drive Type:
  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) SSD

Maximum Internal Raw Capacity: 72 TB (6 TB HDD X 12) (Capacity may vary by RAID types) (See All Supported HDD)

Hot Swappable Drive: Yes

RAID Management through Synology DSM: Yes

External Ports

Infiniband port: 1

Appearance

Size: 270 mm X 300 mm X 340 mm

Weight: 9.02 kg

Power

Power Recovery: Synchronized with the Synology DiskStation

Power Supply Unit / Adapter: 500W

AC Input Power Voltage: 100V to 240V AC

Power Frequency: 50/60 HZ, Single Phase

Power Consumption*:
51.23W (Access)
21.71W (HDD Hibernation)

Note: Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).

Temperature

Operating Temperature: 5°C to 35°C (40°F to 95°F)

Storage Temperature: -20°C to 60°C (-5°F to 140°F)

Relative Humidity: 5% to 95% RH

Others

System Fan: 120 mm X 120 mm X 2 pcs

Easy Replacement System Fan: Yes

Noise Level*: 27.2 dB(A)

Note: Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%

Certification:
  • FCC Class B
  • CE Class B
  • BSMI Class B
Warranty: 5 Years

Environment & Packaging

Environment: RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • User's Guide X 1
  • Accessory Pack X 1
  • AC Power Cord X 1
  • Expansion Cable: Infiniband X 1