1.3 Megapixel EXIR Bullet Network Camera

Manufacturer Part Number
DS-2CD2T12-I5-6MM
EAN/UPC
0816783018848,816783018848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor 1/3” Progressive Scan CMOS
Min. illumination 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
0.014 Lux @(F1.4,AGC ON), 0 Lux with IR
Shutter time 1/3 s to 1/100,000 s
Lens 4mm, 6mm, 16mm optional, Angle of view: 73.1°(4mm), 46°(6mm), 17.2°(16mm)
Lens mount M12
Day & night ICR
Digital noise reduction 3D DNR
Wide dynamic range Digital WDR

Compression Standard
Video compression H.264 / MJPEG
H.264 codec profile Main Profile
Bit rate 32 Kbps ~ 12 Mbps
Dual Stream Yes

Image
Max. Image Resolution 1280 x 960
Frame rate 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720), 25 fps (704 x 576), 25 fps (640 x 480)
60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720), 30 fps (704 x 576), 30 fps (640 x 480)
Image settings Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
Backlight compensation Yes, zone optional
ROI Support

Network
Network storage NAS (Support NFS,SMB/CIFS)
Alarm trigger Intrusion detection, Line crossing detection, Motion detection, Dynamic Analysis, Tampering alarm,
Network disconnect, IP address conflict, Storage full, Storage error
Protocols TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,
SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
System compatibility ONVIF, PSIA, CGI, ISAPI
General functionalities One-key reset, Flash-prevention, dual stream, heartbeat, mirror, password protection, privacy mask,
watermark, IP address filtering, Anonymous access

Interface
Communication interface 1 RJ45 10M / 100M Ethernet interface

General
Operating conditions -30 °C ~ 60 °C (-22°F ~ 140 °F) humidity 95% or less (non-condensing)
Power supply 12 VDC ± 10% , PoE (802.3af)
Power consumption
I3: Max. 5W
I5: Max. 6.5W
I8: Max. 9.5W
Ingress protection level IP66
IR range
I3: 30 meters
I5: 50 meters
I8: 80 meters
Dimensions 299.71 × 86.48 × 85.11(11.8’’ × 3.4’’ × 3.35’’)
Weight 1200g