The MS146 barcode card reader is designed for time and attendance, security, and access control applications that use badges, cards, or forms.
Target Markets / ApplicationsThe MS146 reader is versatile enough to fit applications across the board. It can read ID cards for check-in, check-out, and access control. The infrared MS146 reads barcodes that have been secured by black panels to prevent photocopying.
LibrariesNote:
Optical & Performance
Light Source:
Infrared: 930nm LED
In the case of infrared barcodes, a layer of security is added to an otherwise low-security technology. Special black obscuration panels cover the barcode label to prevent photocopying, making it readable only by an infrared barcode reader.
Sensor: Photo diode
Depth of Field: .07 inch
Resolution: 6mils minimum
Print Contrast: 0.6 minimum
Scan Speed: 2.0" - 30" per second
M.T.B.F.: 168,789 Hours
Symbologies
Types: Code 39 standard and full ASCII, EAN-13, UPC-A, EAN-8, UPC-E, Standard 2 of 5, Code 128, Code 93, MSI, Code 11, Code 32, Delta Code, Label Code, Plessey Code, Codabar
Communication
Types: USB
Enclosure
Dimension: 3.75”H x 1.375”W x 1.875”D
Weight: 6.7 ounces
Drop Test: 5-foot drop threshold
Power Source
Power Consumption: 35mA for TTL 5V DC 5%
Beep Volume: >70dB
RS232 Model: Power supplied through pin #9
Environmental
Operation Temperature: 32 to 122ºF
Storage Temperature: 4 to 140ºF
Humidity: 0 ~ 95% RH non-condensing
Warranty
Main Unit: 2 years
Cables, Adapters: 90 days