MS146 Barcode Card Reader (1D)

The MS146 barcode card reader is designed for time and attendance, security, and access control applications that use badges, cards, or forms.

Target Markets / Applications

The MS146 reader is versatile enough to fit applications across the board. It can read ID cards for check-in, check-out, and access control. The infrared MS146 reads barcodes that have been secured by black panels to prevent photocopying.

Libraries
  • Library Cards
  • Check-in/Check-out
Fitness Centers
  • Access Control
  • Time / Attendance

Manufacturer Part Number
MS146-IUCB00-SG
EAN/UPC
0854472005069,854472005069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical & Performance

Light Source:
Infrared: 930nm LED
In the case of infrared barcodes, a layer of security is added to an otherwise low-security technology. Special black obscuration panels cover the barcode label to prevent photocopying, making it readable only by an infrared barcode reader.
Sensor: Photo diode
Depth of Field: .07 inch
Resolution: 6mils minimum
Print Contrast: 0.6 minimum
Scan Speed: 2.0" - 30" per second
M.T.B.F.: 168,789 Hours

Symbologies

Types: Code 39 standard and full ASCII, EAN-13, UPC-A, EAN-8, UPC-E, Standard 2 of 5, Code 128, Code 93, MSI, Code 11, Code 32, Delta Code, Label Code, Plessey Code, Codabar

Communication


Types: USB

Enclosure

Dimension: 3.75”H x 1.375”W x 1.875”D
Weight: 6.7 ounces
Drop Test: 5-foot drop threshold

Power Source

Power Consumption: 35mA for TTL 5V DC 5%
Beep Volume: >70dB
RS232 Model: Power supplied through pin #9

Environmental

Operation Temperature: 32 to 122ºF
Storage Temperature: 4 to 140ºF
Humidity: 0 ~ 95% RH non-condensing

Warranty


Main Unit: 2 years
Cables, Adapters: 90 days