
The TP-578H is a DGKat twisted pair receiver for HDMI, IR and control signals. The unit receives a DGKat twisted pair signal from a compatible Kramer DGKat transmitter (such as a TP-577VH) and decodes it into HDMI, balanced and unbalanced stereo, S/PDIF digital audio, IR and RS-232 signals.
Note:
INPUTS:: DGKat twisted pair on an RJ−45 connector.
OUTPUT:: HDMI, unbalanced stereo audio on a 3.5mm mini jack, balanced stereo audio on a terminal block, S/PDIF on an RCA connector.
POWER CONSUMPTION:: 12V DC, 200mA.
SHIPPING DIMENSIONS:: 23.20cm x 12.00cm x 8.90cm (9.13" x 4.72" x 3.50" ) W, D, H
SHIPPING WEIGHT:: 0.5kg (1.0lbs) approx.
INCLUDED ACCESSORIES:: Power supply.