Quick and Simple Steps to Wireless Presentation via Your Smart Device
Go from small screen to big screen for fun mobile entertainment sharing with loved ones using QCast! Thanks to the NFC wireless solution, you can enjoy the revolutionary tapNshow wireless experience, streaming 1080p multimedia contents from your smart device to BenQ projector with a simple tap.
Note:
Dimensions(W x H x D): 80 x 9.2 x 30 mm
Input Terminals: Micro USB
Output Terminals: HDMI or MHL 2.0
Weight: 30g approx.
Wireless Standard: IEEE 802.11b/g/n 2T2R single band
Security: WPA/WPA2
LED: Blue LED indication for Power and WiFi status
Output Resolution: 1280x720 default for HDMI/MHL (HDMI Max. up to 1080p@30p by EDID)
Frequency Band: 2.4GHz
Color: White
CPU: AM8251@500Mhz
DRAM: DDR3 256MB, 1Ghz
NAND: 128MB
Power: DC 5V/1A, through Micro USB port (HDMI) DC 5V/0.9A, through MHL (MHL)
Video support: Max. 1080p@30p video decode