SafePORT Rugged Max Case for iPad Air 2, Black

Whether tackling the daily route from class to class or entrenched in a rugged job site, Targus SafePort Rugged Max Cases keep your iPad Air protected so you can keep moving forward.
Robust Protection – From the hardened polycarbonate shell with shock absorbing materials to the advanced corner and side protection – the Rugged Max Case safeguards your iPad Air against harsh environmental conditions, sudden drops and accidental slips.
Rugged Design – A newly integrated sliding stand for landscape viewing and typing positions adds versatility and hassle-free portability. Designed to tackle the most rigorous lifestyle, this easy-to-install case features a built-in screen protector and anti-skid technology to prevent sliding on slippery surfaces. Plus, an easy-to-grip design ensures fewer drops.
Protective Details – Integrated dust filters and soft plugs cover audio and power port openings for an impenetrable shield around your device’s most sensitive spots. Although lighter and thinner than competition, rest assured. All SafePort Rugged Max Pro Cases meet MIL-STD-810G equipment standards outlined by the U.S. Department of Defense.

Manufacturer Part Number
THD125USZ
EAN/UPC
0092636309152,092636309152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features-Advanced corner and side protection. Integrated sliding stand for landscape/typing positions. Integrated dust filters & soft plugs over port openings

Protection-Meets MIL-STD-810G