Keys-To-Go Ultra-portable, Stand-alone Keyboard

Keys-To-Go, the super slender, uber handy, ultra portable, fit anywhere, go everywhere keyboard.

You’re going places. Take a keyboard.

Keys-To-Go packs light, types comfortably and never leaves you at a loss for words.

Exactly what you expect from a Logitech keyboard.

Well-spaced keys with feedback for comfort. iOS® keyboard shortcuts for productivity. Bluetooth® wireless pairing. Rechargeable 3-month battery.

Life gets messy. Wipe it clean.

The durable FabricSkin wards off dirt, crumbs and spills no matter where you are or what you do.

Manufacturer Part Number
920-006873
EAN/UPC
0097855110565,097855110565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

System Requirements:
Works with all iOS devices including iPad, iPhone and Apple TV

Warranty Information:
1-Year Limited Hardware Warranty

Package Contents:

  • Keyboard
  • USB cable
  • Documentation
Part Number:
  • PN 920-006701
Dimensions:

Height: 5.39 in (137 mm)
Width: 9.53 in (242 mm)
Depth: 0.24 in (6 mm)
Weight: 6.35 oz (180 g)

Technical Specifications:
  • Mechanical keyboard covered with FabricSkin
  • Rechargeable 3-month battery with battery check indicator light
  • Bluetooth wireless technology
  • iOS keyboard shortcuts