MultiSync EA244UHD-BKSV Widescreen LCD Monitor

The 4K 24” NEC MultiSync EA244UHD is a 3840 x 2160 widescreen LCD for enterprise users that demand a huge workspace and the most advanced technologies. Designed to deliver stunning images and impeccable work performance, this high resolution display featuresIPS panel technology with wide viewing angles (178° horizontal/vertical) and ergonomic adjustability. The LED backlighting of the EA2444UHD allows for a slimmer profile, lighter weight and increased power savings. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI / MHL and DVI-D inputs. The EA244UHD includes touch-sensitive On Screen Display controls, a Picture by Picture (PBP) mode for two inputs onscreen at the same time, streamlined cable management andControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. Includes a color calibration sensor and SpectraViewII software for simple color accuracy.

Manufacturer Part Number
EA244UHD-BK-SV
EAN/UPC
0805736056464,805736056464
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: AH-IPS
Viewable Image Size: 23.8"
Aspect Ratio: 16:9
Native Resolution: 3840 x 2160
Pixel Pitch: 0.14mm
Pixels Per Inch: 185@ native resolution
Backlight Type: LED
Brightness (typical): 350cd/m2
Contrast Ratio (typical): 1000:1
Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical): 6ms
Color Gamut: 
Adobe RGB Coverage/Size: 99.3% / 108.6%
NTSC Coverage/Size: 94.8% / 103.7%
sRGB Coverage/Size: 146.4% / 100%
Displayable Colors: 1.07 billion out of 4.3 trillion
 
Synchronization Range

Horizontal (Analog/Digital): 31.5-134 kHz (Digital only)
Vertical: 30-75 Hz

Input Connectors
 
DisplayPort (2), HDMI, HDMI/MHL, DVI-D Single Link (2), USB 3.0 hub (1 up/ 3 down)

Power Consumption (typical)

On: 79W
Power Savings Mode: 0.33W

Physical Specifications

Dimensions (WxHxD): 
Net (with stand): 22.0 x 15.2 - 20.3 x 8.6 in. / 558.2 x 386.7 - 516.7 x 218.0 mm
Net (without stand): 22.0 x 13.2 x 2.8 in. / 558.2 x 334.3 x 72.0 mm

Weight: 
Net Weight (with stand): 19.2 lbs / 8.7 kg
Net Weight (without stand): 11.0 lbs / 5.0 kg

VESA Hole Configuration Specifications

100 x 100mm

Environmental Conditions

Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: 6,562 ft. / 2000m
Storage Temperature: 14-140°F / -10-60°C
Storage Humidity: 10-85%
Storage Altitude: 40,000 ft. / 12,192m

Environmental Compliance

ENERGY STAR: 6.0
RoHS: Yes

Limited Warranty (parts & labor, including backlight)

3 years

Additional Features

  • PBP mode
  • PBP button
  • Tilt
  • Swivel
  • Pivot
  • Height-adjustable stand
  • ControlSync
  • Customize Setting
  • Integrated speakers
  • 3-port USB 3.0 hub
  • LED backlit
  • Auto brightness with ambient light sensor
  • Human sensor
  • ECO Mode
  • Carbon footprint meter
  • Resettable cost meter
  • Thin frame
  • Carrying handle
  • Rapid Response
  • XtraView
  • Hot Key
  • Touch OSD controls
  • OSD Lock Out
  • Cable management
  • NaViSet software
  • VESA mount
  • HDCP
  • DDC/CI
  • Plug and Play (VESA DDC2B)
  • VESA DPMS power management
  • AccuColor color control
  • Digital smoothing
  • Digital controls
  • ISO 9241-307 Class I
  • DICOM SIM
Ships With
  • Power cable
  • DisplayPort cable
  • ControlSync cable
  • USB 3.0 cable
  • Mounting Screws
  • Color calibration sensor (CC-SPYDER4)
  • SpectraView software (SVIISOFT)
Accessories

Optional:
  • SpectraViewII Color Calibration Kit (SVII-PRO-KIT)
  • Color calibration sensor (MDSVSENSOR3)
  • SpectraView software (SVIISOFT)