802.11 b/g/n Long Range PoE Access Point

Long-range, Powerful and Optimal Wi-Fi Connectivity for Businesses

In the so-called BYOD trend, more than 80% of employees use at least one personally owned mobile device such as smart phones or tablets for business; however data transmission with these mobile devices is sometimes unstable because of their weak output power. To be the best accommodate mobile devices in the network, the new ZyXEL NWA1100-NH 802.11 b/g/n Long Range PoE Access Point features high output power and antenna gain to optimize wireless coverage and signal quality

Manufacturer Part Number
NWA1100-NH-EU0101F
EAN/UPC
4718937581719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: NWA1100-NH
Product name: 802.11 b/g/n Long Range PoE Access Point

Main Design
Wireless frequency: 2.4 GHz
Radio: 1

RF Specifications
Number of antenna: 2T2R MIMO
Antenna gain: 5 dBi
Frequency band: 2.4 GHz (IEEE 802.11 b/g/n)

  • USA (FCC): 2.412 to 2.462 GHz
  • Europe (ETSI): 2.412 to 2.472 GHz
  • Taiwan (TW): 2.412 to 2.462 GHz
802.11n premium features:
  • 2x2 multiple-input multiple-output (MIMO) with two spatial streams
  • Maximal Ratio Combining (MRC)
  • 20- and 40-MHz channels
  • PHY data rates up to 300 Mbps
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • Cyclic Delay diversity (CSD) support
  • Maximum Likelihood Demodulation (MLD) support
  • Low Density Parity Check (LDPC) support
Max. transmit power:
US (FCC) 2.4 G: 28 dBm, 2 antennas
EU (ETSI) 2.4 GH: 18 dBm, 2 antennas

Received sensitivity: 2.4 GHz
  • 802.11b/g, min. up to -92 dBm
  • 802.11n/20 MHz, min. up to -91 dBm
  • 802.11n/40 MHz, min. up to -87 dBm
LAN
Number of 10/100/1000M LAN: 1
PoE: Yes
PoE power draw: 6 W

WLAN Security
WLAN maximum net throughput: Up to 110 Mbps
WMM (Wi-Fi certified): Yes
WEP: Yes
WPA/WPA2-PSK: Yes
WPA/WPA2-Enterprise: Yes
EAP types: PEAP, EAP-TLS, -TTLS, -SIM, -FAST, -AKA, -MD5 and -GTC
Number of multiple SSID: 8
IEEE 802.1x: Yes
MAC filtering: Yes
Layer-2 isolation: Yes
WLAN access control list: Yes
RADIUS authentication: Yes

Network
IPv6 support: Yes
VLANs: Yes
DHCP client: Yes

Management
ZAC:
  • Batch AP configuration
  • Batch AP firmware upgrade
  • Batch AP profile backup

ZON Utility:
  • Discover ZyXEL switches, APs and gateways**
  • Centralized and batch configuration
    • IP configuration
    • IP renew
    • Device reboot
    • Device locating
    • Web GUI access
    • Firmware upgrade
    • Password configuration
    • ZAC access

Standalone AP mode: Yes
CLI: Yes
SNMP: v1, v2c, v3

Others
Power supply: Input: AC 100 - 240 V -50/60 Hz 0.3 A; Output: DC +12 V 1 A
MTBF (hr): 1,018,459.6

Standard Compliance
Ethernet: IEEE 802.3, IEEE 802.3u, IEEE 802.3az, IEEE 802.3af
PoE: IEEE 802.3af
WLAN: 802.11b: DBPSK, DQPSK, CCK
802.11g: BPSK, QPSK, 16-QAM, 64-QAM
802.11n: BPSK, QPSK, 16-QAM, 64-QAM

Certifications
Radio:
  • FCC Part 15C
  • ETSI EN 300 328, EN60601-1-2
  • DGT LP00
EMC:
  • FCC Part 15B
  • EN 301 489-1, EN 301 489-17, EN 55022,
  • EN 55024, EN 61000-3-2/-3/EN60601-1-2
  • BSMI CNS13438
Safety:
  • EN 60950-1
  • IEC 60950-1
  • BSMI CNS14336-1
Certifications
Item:
Dimensions (WxDxH)(mm/in.): 153 x 110 x 38/6.02 x 4.33 x 1.5
Weight (g): 240/0.529
Packing:
Dimensions (WxDxH)(mm/in.): 285 x 210 x 72/11.22 x 8.26 x 2.83
Weight (g/lb.): 602/1.327

Included accessories:
  • Power adapter
  • Mounting screws
Environmental Specifications
Operating environment:

Temperature: 0°C to 60°C/32°F to 140°F
Humidity: 10% to 95% (non-condensing)

Storage environment:

Temperature: 30°C to 70°C/-22°F to 158°F
Humidity: 10% to 95%