Broadcom 5719 QP 1Gb Network Interface Card (Low Profile)

The Broadcom 5719 Quad-Port Gigabit NIC from Dell is a reliable, high-performance, energy-efficient 1GbE connectivity solution. It features quad triple-speed IEEE 802.3-compliant Media Access Controllers (MACs) with quad 10/100/1000 Ethernet transceivers (PHYs), selectable individually per port, a Network Controller Sideband Interface (NC-SI), and on-chip memory buffer in a single device. This card is based on the Broadcom BCM5719 Controller. The adapter utilizes Broadcom's quad-port BCM5719 integrated controller to deliver lower power consumption and Energy Efficient Ethernet TM (EEE), reducing IT operation costs. The Broadcom 5719-based NIC adapter is the ideal solution for multicore servers, delivering full line-rate throughput across all ports. This product has been tested and validated on Dell Systems. This product is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
540-BBGX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Network adapter
Form Factor: Plug-in card - low profile
Interface (Bus) Type: PCI Express
Ports: Gigabit Ethernet x 4
Dimensions (WxDxH): 13.2 cm x 6.86 cm
Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
Data Transfer Rate: 1 Gbps
Compliant Standards: IEEE 802.3, IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3az
System Requirements: Red Hat Linux, Microsoft Windows Server, Citrix XenServer 6.0, VMware vSphere 5.0, VMware vSphere 4.1

General


Device Type: Network adapter
Form Factor: Plug-in card - low profile
Interface (Bus) Type: PCI Express

Networking


Ports: Gigabit Ethernet x 4
Connectivity Technology: Wired
Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
Data Transfer Rate: 1 Gbps
Compliant Standards: IEEE 802.3, IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3az

Expansion / Connectivity


Interfaces: 4 x 1000Base-T - RJ-45
Software / System Requirements
OS Required: Red Hat Linux, Microsoft Windows Server, Citrix XenServer 6.0, VMware vSphere 5.0, VMware vSphere 4.1

Dimensions & Weight


Depth: 13.2 cm
Height: 6.86 cm