Broadcom 5720 Dual-Port Low Profile Network Interface Card

The Broadcom 5720 Dual-Port Gigabit NIC from Dell features dual triple-speed IEEE 802.3-compliant Media Access Controllers (MACs) with dual 10/100/1000 Ethernet transceivers (PHYs), PCI Express bus interface, and on-chip memory buffer in a single device. It's based on the Broadcom BCM5720 Controller. It provides a reliable, high-performance, energy-efficient 1GbE connectivity solution.

It is designed for today's enterprise, the Broadcom 5720-based NIC adapter is the ideal solution for multicore servers, delivering full line-rate throughput across all ports. The adapter utilizes Broadcom's dual-port BCM5720 integrated controller to deliver lower power consumption and Energy Efficient EthernetTM (EEE), reducing IT operation costs. This product has been tested and validated on Dell Systems. This product is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
540-BBGW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Network adapter
Form Factor: Plug-in card
Ports: Gigabit Ethernet x 2
Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
Compliant Standards: IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3az

General

Device Type: Network adapter
Form Factor: Plug-in card

Networking

Ports: Gigabit Ethernet x 2
Connectivity Technology: Wired
Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
Features: Wake on LAN (WOL)
Compliant Standards: IEEE 802.3z, IEEE 802.1Q, IEEE 802.3x, IEEE 802.3az

Expansion / Connectivity

Interfaces: 2 x 1000Base-T - RJ-45