The Intel Ethernet Server Adapter X540 DP 10GBASE-T showcases Intel's 10BASE-T adapter in a low-profile PCI form factor. This dual port adapter provides bandwidth-intensive applications highly affordable 10GBT network performance with cost-effective connections. X540 DP is the cost-effective deployment of 10GBT for connectivity and will be the primary media of choice for volume 10GBT deployments as datacenters. This continues to drive to reduce cost through network convergence and virtualization while providing increased application performance and availability.
Note:
Quick Specs
Device Type: Network adapter
Form Factor: Plug-in card
Ports: 10Gb Ethernet x 2
Cabling Type: Ethernet 10GBase-T
Data Link Protocol: 10 GigE
Data Transfer Rate: 10 Gbps
General
Device Type: Network adapter
Form Factor: Plug-in card
Networking
Ports: 10Gb Ethernet x 2
Connectivity Technology: Wired
Cabling Type: Ethernet 10GBase-T
Data Link Protocol: 10 GigE
Data Transfer Rate: 10 Gbps
Expansion / Connectivity
Interfaces: 2 x 10GBase-T - RJ-45