The Intel Ethernet i350 QP 1Gb Server Adapter from Dell is a high performance adapter designed for the high-speed PCI Express Bus Architecture. It offers increased bandwidth, reliability and enhanced functionality. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance on the port - without bus sharing - for Gigabit Ethernet connectivity.
Note:
Quick Specs
Device Type: Network adapter
Form Factor: Plug-in card
Interface (Bus) Type: PCI Express
Ports: Gigabit Ethernet x 4
Data Link Protocol: GigE
Data Transfer Rate: 1 Gbps
General
Device Type: Network adapter
Form Factor: Plug-in card
Interface (Bus) Type: PCI Express
Networking
Ports: Gigabit Ethernet x 4
Connectivity Technology: Wired
Data Link Protocol: GigE
Data Transfer Rate: 1 Gbps
Expansion / Connectivity
Interfaces: 4 x 1000Base-T - RJ-45