THETA m15 Compact Camera

Your World Is Not Flat

Experience the world around you with the brand new RICOH THETA. Packed with the features you’ve always loved, the newest addition to the THETA lineup allows you to capture spherical videos up to 3 minutes in length. Developed by popular demand, the new model enables Wi-Fi transfer that is almost twice as fast as the previous model.  The small, lightweight, easy-to-carry design, is available in four distinct colors: white, pink, yellow and blue. Interested in configuring the RICOH THETA for your own applications? The latest RICOH THETA comes equipped with an SDK, which allows users to develop their own original THETA apps. Users will be able to add new exciting capabilities to the world of spherical photography. See your photography in a new dimension, with the latest RICOH THETA.

Manufacturer Part Number
910702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type:

MODEL: RICOH THETA M15
TYPE: Compact Digital Camera


Focus System:

Type: FIXED
Focus range: Approx. 10cm - ∞ (from lens surface)
Zoom: n/a


Storage Media:

Internal memory: approx. 4GB


Interfaces:

microUSB: USB2.0


Power Supply:

Power source: Lithium ion battery (built in) – (charge via USB Cable plugged into
computer).
Recordable images per charge: approx. 200
Recordable images to memory: Still image: Approx. 1200,
Video (time per clip): Max. 3 minutes,
Video (total recording time): Approx. 40 minutes – Temperature override.


Physical Specs:

Dimensions (W x H x D): 1.6” x 5” x .9” (.69” excl. lens protrusions)
Weight: 3.35 oz
Operating temperature: 32°F to 104°F
Storage Temperature Range: -4°F to 140°F
Operating (Humidity) Range: 90% or less.


Metering System:

Exposure control: Auto
Still image: Manual compensation (-2.0 - +2.0EV, 1/3EV step) (*smart phone is
required to make settings changes).


ISO Sensitivity:

Still image: ISO 100 to 1600,
Video: ISO 100 to 400


White Balance:

Still image: Auto, indoors, outdoors, cloudy, incandescent lamp 1, incandescent lamp 2, daylight color fluorescent lamp, natural white fluorescent lamp, white fluorescent lamp, light bulb color fluorescent lamp *(Smartphone is required to make settings changes)
Video: Auto


Shutter:

Type: Programmed AE electronic shutter mechanism
Shutter Speed: Still image: 1/8000 sec. to 1/7.5 sec.
Video: 1/8000 sec. to 1/15 sec.


Capture Modes:

Still image: Auto, shutter priority, ISO priority (*smart phone is required to make
settings changes).
Video: Auto


File Formats:

Still image: JPEG (Exif Ver. 2.3), DCF2.0 compliant
Video: MOV (Video: MPEG-4 AVC/H.264
Audio: Linear PCM)