THETA m15 Compact Camera

Experience a new world of images.

This is not just an ordinary camera. It is a spherical camera that captures the space around you. And with just one touch. Create a sense of presence so real it feels like you are actually there. Look around the photos in any direction on the web or on a smartphone. Things that you didn't notice at that moment are waiting for you to find them. Enter the world of RICOH THETA now.

Manufacturer Part Number
910700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RICOH THETA (Model:RICOH THETA m15)
Object distance: Approx. 10cm - ∞ (from front of lens)
Shooting mode: Still image: Auto, shutter priority, ISO priority *5,
Video: Auto
Exposure control mode: Auto
Exposure compensation: Still image: Manual compensation (-2.0 - +2.0EV, 1/3EV step) *5
ISO sensitivity (standard output sensitivity): Still image: ISO 100 to 1600,
Video: ISO 100 to 400
White balance mode: Still image: Auto, outdoors, shade, cloudy, incandescent lamp 1, incandescent lamp 2, daylight color fluorescent lamp, natural white fluorescent lamp, white fluorescent lamp, light bulb color fluorescent lamp*5,
Video: Auto
Shutter speed: Still image: 1/8000 sec. to 1/7.5 sec.
Video: 1/8000 sec. to 1/15 sec.
Recording medium: Internal, approximately 4GB
Number of photos that can be recorded, time *1: Still image: Approx. 1200,
Video (time per recording): Max. 3 minutes,
Video (total recording time): Approx. 40 minutes. *6
Power source: Lithium ion battery (built in) *2
Battery life: Approx. 200 photos *3
Image file format: Still image: JPEG (Exif Ver. 2.3), DCF2.0 compliant,
MOV (Video: MPEG-4 AVC/H.264, Audio: LinearPCM)
External interface: microUSB: USB2.0
Exterior/external dimensions: 42mm (W) x 129mm (H) x 22.8mm (17.4 mm *4) (D)
Weight: Approx. 95g
Usage temperature range: 0°C - 40°C
Usage humidity range: 90% or less
Storage temperature range: -20°C - 60°C