S277HK Widescreen LCD Monitor

Elegance – in 4K2K Ultra HD

An Acer S7 monitor delivers top-of-the-line viewing experiences in a clean-edged package that adds style to any space. These beautiful monitors are the world’s first to display 4K2K Ultra HD visuals on a frameless screen. They also feature super-fast HDMI 2.0 connection options, IPS screen technology, and DTS™ sound enhancement – for powerful audio-visuals.

Superbly sleek

One look at an S7 monitor and you know you’re looking at quality and style. Everything about this premium machine was designed with beauty in mind – from the asymmetric metallic stand, the frameless screen and the white back panel, to the dynamically styled speakers and venting holes.

Manufacturer Part Number
UM.HS7AA.001
EAN/UPC
0887899962042,887899962042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: S277HK
  • Fg_Description: S277HK wmidpp 27H 16:9 4ms 100000000:1 Max(ACM) 300nits LED 1xDVI-DL 1xHDMI 1xDisplayport 1miniDP SPK US PA PA MPRII White D.cable x1 H.cable x1 DP.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brightness: 300nits
  • Certifications: None
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 7
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: None
  • I/O SKU: 1D(DL)+1H+1DP+1miniDP+SPK
  • KB: N
  • MS: N
  • Model Name: S277HK
  • Model name on Carton Label: S277HK
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: None
  • Version: White+1xDVI-DL 1xHDMI 1xDisplayport 1miniDP SPK
  • Version on Rating Label: S277HK wmidpp
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: White
  • NS: PA