SSD DC P3500 Series

Consistently Amazing

Premier Performance, Protection, and Optimization for the Data Center

The Intel® Solid-State Drive Data Center Family for PCIe provides breakthrough performance to modernize data center storage from an industry leader.

Breakthrough Performance

Servers can now support more users simultaneously, compute on larger data sets, and address high-performance computing at lower Total Cost of Ownership (TCO).

The Intel® Solid-State Drive (SSD) Data Center Family for PCIe brings extreme data throughput directly to Intel® Xeon® processors with up to six times faster data transfer speed than 6 Gbps SAS/SATA SSDs1. The Intel SSD DC Family for PCIe is capable of reading data up to 2.8GB/s and 460k Input/Output Operations Per Second (IOPS) and writing up to 2.0GB/s and 175k IOPS.

The performance of a single drive from the Intel SSD DC Family for PCIe, specifically the Intel® Solid-State Drive Data Center P3700 Series (460K IOPS), can replace the performance of 7 SATA SSDs aggregated through an HBA (~500K IOPS). At 200 IOPS per Hard Disk Drive (HDD), 2,300 15K HDDs would be needed to match the performance of one Intel SSD DC Family for PCIe device.

Intel SSD DC Family for PCIe’s consistently amazing performance provides fast, unwavering data streams directly to Intel Xeon processors making server data transfers efficient. SSD performance consistency provides scalable throughput when multiple SSDs are unified into a single storage volume. The massive storage bandwidth increase feeds Intel Xeon processor systems giving data center servers a performance boost.

Manufacturer Part Number
SSDPEDMX012T410
EAN/UPC
0735858291866,735858291866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Family: Intel® Solid-State Drive Data Center Family for PCIe*

Series Name: Intel® SSD DC P3500 Series

Capacities (GB): 400, 1200, 2000

Sequential Sustained Performance2,3 (MB/s):
Read:
Up to 2500
Write: Up to 1700

Lifetime Endurance7: Up to: 0.3 Drive Writes Per Day

Latency4 Read/Write: 20μs / 20μs

Interface: Non-Volatile Memory express (NVMe*) PCIe* 3.0 x4

Form Factor (Height / Weight):

2.5 inch:
15mm/up to 125 grams

AIC:
Half Height Half Length (HHHL) /195 grams

Life Expectancy: 2 million hours Mean Time Between Failures (MTBF), 230 years

Power Consumption5:
Active: <25W (Write) / <11W (Read)
Idle: 4W Typical

NAND Flash Memory: Intel® NAND Flash Memory Multi-Level Cell (MLC) 20nm

Operating Temperature6:
2.5” FF: 0° C to 35° C ambient temperature with suggested airflow, 0° to 70° C case temperature
AIC: 0° C to 55° C ambient temperature with suggested airflow

RoHS Compliance: Meets the requirements of European Union (EU) RoHS Compliance Directives

Software Support: Intel® Solid-State Drive Data Center Tool, NVMe* Drivers: www.intel.com

Product ordering: Solid-State Drive Computing Starts with Intel Inside®. To order visit www.intel.com/ssd


1. Based on the Intel Solid-State Drive DC P3500, P3600 and P3700 Series Product Specifications. Random I/O Operations based on Thousand (K) IOPS
2. Performance varies by capacity and is measured using IOMeter* with Queue Depth 128, for sequential workload Queue Depth 128 with single worker. For Random workload Queue Depth 32, with 4 workers.
3. Measurements are performed on full span of logical block address (LBA) range on an SSD that is filled to capacity with data. IOPS setup: Intel® CoreTM i7-3770K CPU @ 3.50GHz, 8GB of system memory, Windows* Server 2012, and IOMeter* tool were used. DC P3700 system performance is configuration dependent. Random performance is collected with 4 workers each with 32 QD.
4. Average latency measured with 4KB sequential I/O at Queue Depth 1
5. Active power measured during execution of Full Sequential Workload with 128KB transfer size, idle power is measured when there is no I/O to SSD.
6. For suggested airflow please refer to the product specification document.
7. Using JESD218 standard with JESD219 workload, Terabytes Written (TBW)
8. SAS/SATA 6 Gbps SSDs are limited to typical throughput up to 550MB/s and 80k IOPS