The TM-T88V POS thermal printer is the latest addition to Epson's industry-leading TM-T88 POS printer series. It offers fast printing up to 300mm/second for both text and graphics, best-in-class reliability, new ease-of-use features and dual interfaces. In addition, the TM-T88V is ENERGY STAR qualified* and offers print options that reduce paper usage up to 30%.
Note:
TM-T88V Receipt Printer
Print Speed: 300mm/second (11.8”) graphics and text
Interface: Built-in USB interface + another selection: serial RS-232C, parallel IEEE-1284, high-speed USB, powered USB, Ethernet 10/100Base-T/TX, or a Connect-It* interface. (Only one interface can be used at a time.)
Paper dimensions: 80mm: 3.13” ± 0.02” x 3.27” diameter (79.5 ± 0.5(W) x 83mm) 58mm: 2.26” ± 0.02” x 3.27” diameter (57.5 ± 0.5(W) x 83mm)
Reliability: MTBF 360,000 hours MCBF 70,000,000 lines
Overall dimensions: 5.71 x 7.68 x 5.83” (W x D x H) (145 x 195 x 148mm)
Case Color:: Epson Cool White, Epson Dark Gray